EN
  • EN
  • DE

TPC8076

Part No TPC8076
Manufacturer Toshiba Semiconductor and Storage
Description Lithium-Ion Secondary Batteries Notebook PCs Mobile Equipments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735383-TPC8076
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC8076 CAD Model

Description

The TPC8076 is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. MOSFETs are widely used as switches or amplifiers in electronic circuits. The TPC8076 is a power MOSFET designed for efficient power switching applications. It features low on-resistance, which minimizes power loss during switching, and is suitable for various applications where high efficiency and compact size are important.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Load Switching: Switches loads on and off in various electronic systems.
  • Power Management Circuits: Used in power management circuits for efficient power distribution.
  • Motor Control: Controls the speed and direction of motors.
  • Lighting Systems: Used in LED lighting and other lighting systems.

Features:

  • Low On-Resistance: Minimizes power loss during switching.
  • High Drain Current: Handles high current loads.
  • Surface Mount Package: Compact size for space-saving PCB designs.
  • Logic Level Drive: Can be driven directly by logic-level signals.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power loss.
  • High Current Handling: Handles high current loads reliably.
  • Compact Design: Saves board space due to its small surface mount package.
  • Simplified Driving Circuitry: Logic level drive simplifies the driving circuitry.
  • Environmentally Friendly: RoHS compliant, reducing the environmental impact.

Additional Details:

The TPC8076 has a low gate charge, which contributes to fast switching speeds and reduced switching losses. The specific voltage and current ratings, on-resistance, and other parameters are available in the Toshiba datasheet. It provides an efficient and reliable solution for power switching in a variety of electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess