EN
  • EN
  • DE

TPC8106-H

Part No TPC8106-H
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description SILICON P CHANNEL MOS TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219775-TPC8106-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8106-H CAD Model

Description

The TPC8106-H is a P-channel MOS field-effect transistor from Toshiba Semiconductor and Storage, designed for efficient power management in applications such as load switches and DC-DC converters. This MOSFET utilizes advanced trench process technology to achieve low on-resistance and fast switching speeds, making it suitable for portable devices and other applications where power efficiency and small size are critical.

Applications:

  • Load Switching: Efficiently switches power to various electronic loads.
  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Power Management Circuits: Integrated into portable devices for optimized power usage.
  • Battery Management Systems: Used in battery charging and discharging circuits.
  • LED Lighting: Used in LED driver circuits.

Features:

  • Low On-Resistance: Minimizes power loss for improved efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Facilitates compact and dense designs.
  • P-Channel MOSFET: Simplifies gate drive circuitry in certain applications.
  • Halogen-Free: Environmentally friendly component.

Benefits:

  • Enhanced Efficiency: Low on-resistance reduces heat generation and power consumption.
  • Compact Design: Small footprint allows for miniaturization of electronic products.
  • Improved Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Simplified Design: P-channel configuration simplifies gate driving.
  • Reliable Operation: Robust design for consistent performance.

Additional Details:

The TPC8106-H typically features a drain-source voltage (VDS) rating of -30V. The continuous drain current (ID) rating varies based on the specific package and operating conditions. The datasheet provides detailed specifications, including gate threshold voltage (VGS(th)), total gate charge (Qg), and thermal resistance (Rth). It is usually available in surface-mount packages such as SOP-8. The typical operating temperature range is -55°C to 150°C. Effective thermal management is important to prevent overheating. Proper gate drive voltage and current, and adherence to maximum datasheet ratings are critical for correct usage. A well-designed PCB layout is necessary to minimize parasitic inductance and optimize switching performance. The TPC8106-H is designed for efficient power switching, contributing to the energy saving capability of devices it is used in.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,830 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess