EN
  • EN
  • DE

TPC8227-HLQ(S

Part No TPC8227-HLQ(S
Manufacturer Toshiba Semiconductor and Storage
Description N-ch Single 40V SOP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1209533-TPC8227-HLQ(S
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPC8227-HLQ(S CAD Model

Description

The TPC8227-HLQ(S is a 30V N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency DC-DC converters, load switches, and other power management applications. This MOSFET utilizes Toshiba's advanced trench gate process, which minimizes on-resistance and gate charge, leading to improved efficiency and reduced power loss.

Applications:

  • DC-DC Converters: Ideal for step-up, step-down, and inverting converters.
  • Load Switches: Used for efficient power distribution and control.
  • Power Management Circuits: Found in various electronic devices for managing power consumption.
  • Motor Control: Suitable for low-voltage motor control applications.
  • Battery Management Systems (BMS): Used for switching and protection circuits.

Features:

  • Low On-Resistance: Reduces conduction losses, enhancing efficiency.
  • Low Gate Charge: Enables high-speed switching and minimizes switching losses.
  • High Avalanche Capability: Offers robustness against voltage spikes.
  • Logic Level Drive: Can be driven directly by microcontrollers and other logic devices.
  • Small Surface Mount Package: Contributes to compact designs.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation in power supplies and converters.
  • Faster Switching Speed: Allows for higher frequency operation, reducing the size of passive components.
  • Enhanced Reliability: Offers robust performance under various operating conditions.
  • Simplified Design: Logic level drive simplifies the gate drive circuitry.
  • Compact Solution: Small package size allows for high-density designs.

Additional Details:

The TPC8227-HLQ(S features a drain-source voltage (V<sub>DSS) of 30V and a continuous drain current (I<sub>D) of up to 10A. The on-resistance (R<sub>DS(on)) is typically around 14 mΩ at a gate-source voltage (V<sub>GS) of 10V. The gate-source threshold voltage (V<sub>GS(th)) is typically 1.5V, ensuring compatibility with logic-level drive signals. The device is available in a small surface mount package, which is ideal for space-constrained applications. Its low on-resistance and gate charge contribute to its high efficiency and fast switching characteristics, making it a suitable choice for modern power management applications. The device is RoHS compliant.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess