EN
  • EN
  • DE

TPC8302

Part No TPC8302
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Silicon P Channel MOS Type (L2-MOSVI)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375676-TPC8302
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPC8302 CAD Model

Description

The TPC8302 is a power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications, providing low on-resistance and fast switching characteristics. This MOSFET is well-suited for DC-DC converters, power management circuits, and load switching.

Applications:

  • DC-DC converters in various electronic systems
  • Power management circuits in portable devices
  • Load switching applications in power distribution
  • Motor control circuits for small motors
  • LED lighting drivers for efficient illumination

Features:

  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Low Gate Charge (Qg): Reduces the drive power requirements, simplifying the gate drive circuitry.
  • Small Surface Mount Package: Enables high-density mounting and space-saving designs.
  • N-Channel MOSFET: Offers efficient current handling capabilities for various applications.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching contribute to higher efficiency in power conversion circuits.
  • Reduced Power Dissipation: Lower RDS(on) minimizes heat generation, allowing for improved thermal management.
  • Compact Design: Small package size facilitates the design of smaller and more compact electronic devices.
  • Simplified Drive Circuitry: Low gate charge simplifies the design and reduces the cost of the gate drive circuit.
  • Enhanced Reliability: Designed for reliable operation in demanding power applications and harsh environments.

Additional Details:

The TPC8302 typically comes in a small surface-mount package, facilitating efficient PCB assembly. It is designed with a low gate threshold voltage, making it compatible with low-voltage logic circuits. The device is RoHS compliant, ensuring environmental friendliness. Adherence to absolute maximum ratings is crucial for preventing device failure. Key parameters like gate-source voltage, drain current, and power dissipation should be carefully considered during the design process.

Further technical specifications, including detailed performance graphs and characteristics, can be found in the official Toshiba datasheet. Reviewing the RDS(on) vs. VGS curve, transfer characteristics, and capacitance data is essential for optimizing the device's performance in specific applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess