The TPC8402 is a power MOSFET manufactured by Toshiba Semiconductor and Storage, designed for efficient power switching applications. It features low on-resistance and fast switching speeds, making it suitable for DC-DC converters, power management circuits, and load switching applications.
Applications:
- DC-DC converters in various electronic devices
- Power management for portable equipment
- Load switching
- Motor control circuits
- LED lighting drivers
Features:
- Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
- Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
- Low Gate Charge (Qg): Reduces the drive power requirements.
- Surface Mount Package: Enables compact designs.
- N-Channel MOSFET: Facilitates efficient current handling.
Benefits:
- Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher overall efficiency.
- Reduced Power Dissipation: Lower RDS(on) minimizes heat generation.
- Compact Design: Small package size enables smaller electronic devices.
- Simplified Drive Circuitry: Low gate charge simplifies the design of the gate drive circuit.
- Enhanced Reliability: Designed for reliable performance in power applications.
Additional Details:
The TPC8402 typically comes in a surface-mount package, allowing for efficient PCB assembly. Key electrical parameters include a low gate threshold voltage, enhancing compatibility with low-voltage logic circuits. The device is RoHS compliant. Adhering to the absolute maximum ratings is crucial to prevent device failure. Gate-source voltage, drain current, and power dissipation are important parameters for design considerations.
Further technical specifications can be found in the official Toshiba datasheet, including graphs on drain-source on-resistance vs. gate-source voltage, transfer characteristics, and capacitance characteristics. Understanding these parameters is important for optimizing the TPC8402's performance in specific applications.