EN
  • EN
  • DE

TPCA8014-H(TE12LQM)

Part No TPCA8014-H(TE12LQM)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219839-TPCA8014-H(TE12LQM)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8014-H(TE12LQM) CAD Model

Description

The TPCA8014-H(TE12LQM) is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for a variety of power management and switching applications.

Applications

  • DC-DC converters
  • Load switches
  • Power management in automotive applications
  • Motor control circuits

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(ON))
  • High-speed switching
  • AEC-Q101 qualified
  • Surface Mount Device (SMD)

Benefits

  • Improved energy efficiency
  • Reduced power dissipation
  • Automotive-grade reliability
  • Compact design
  • Enhanced system performance

Additional Details

The TPCA8014-H(TE12LQM) N-channel MOSFET is characterized by its low on-resistance, which minimizes conduction losses and enhances efficiency in power switching applications. Its fast switching speed makes it suitable for high-frequency DC-DC converters and other power management circuits. The AEC-Q101 qualification ensures its reliability and robustness in automotive environments. The surface mount design facilitates easy integration into circuit boards and enables compact designs. This MOSFET is commonly used in applications such as automotive power management, where efficiency, reliability, and small size are crucial. When using this device, ensure proper gate drive voltage and consider thermal management to prevent overheating. The datasheet provides detailed information on the electrical characteristics, thermal performance, and absolute maximum ratings of the device. Always consult the datasheet before using this component in any application. The 'H' suffix indicates a lead-free and RoHS-compliant package. The (TE12LQM) portion of the part number specifies the tape and reel packaging and automotive qualification level. Appropriate heat sinking may be necessary depending on the application's power dissipation requirements. The TPCA8014-H is a dependable choice for power management in demanding applications.

This MOSFET is designed for use in high-power applications. This is a reliable part for automotive applications. Careful consideration must be given to the operating temperature of the component.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess