EN
  • EN
  • DE

TPCC8008(TE12L,Q)

Part No TPCC8008(TE12L,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219888-TPCC8008(TE12L,Q)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCC8008(TE12L,Q) CAD Model

Description

The TPCC8008(TE12L,Q) is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for efficient power management in applications such as DC-DC converters, load switches, and motor control circuits. The device utilizes advanced trench MOS technology to minimize on-resistance and gate charge, contributing to reduced power loss and improved overall system efficiency. The TE12L package is a small surface-mount package, making it suitable for compact and densely populated circuit boards.

Applications

  • DC-DC converters
  • Load switches
  • Power management in portable devices
  • Motor control circuits
  • LED lighting applications

Features

  • Low on-resistance: Reduces conduction losses and improves efficiency.
  • Low gate charge: Minimizes switching losses at high frequencies.
  • High avalanche capability: Enhances robustness and reliability.
  • Surface-mount package (TE12L): Allows for efficient PCB assembly.
  • RoHS compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits

  • Increased system efficiency: Lower on-resistance and gate charge contribute to reduced power consumption and heat generation.
  • Improved thermal performance: Efficient heat dissipation enhances reliability and extends product lifespan.
  • Simplified design: Easy to implement in various power management applications.
  • Compact solution: Surface-mount package enables smaller and more efficient designs.
  • Enhanced reliability: High avalanche capability protects against voltage spikes and transient events.

Additional Details

The TPCC8008(TE12L,Q) boasts a low drain-source on-resistance (Rds(on)) which minimizes power loss during conduction. Its low gate charge (Qg) also minimizes the switching losses which allows for efficient operation at higher frequencies. The device is designed to withstand high avalanche energy, which enhances its robustness in demanding applications. The operating temperature range typically spans from -55°C to +150°C. The TE12L package is specifically designed for efficient heat dissipation. Further specifications, including voltage and current ratings, can be found in the official Toshiba datasheet.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,250 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess