EN
  • EN
  • DE

TPCC8008

Part No TPCC8008
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Field Effect Transistor Silicon N-Channel MOS Type (U-MOSⅣ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271932-TPCC8008
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCC8008 CAD Model

Description

The TPCC8008 is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency DC-DC converters and power management applications. It boasts a low drain-source on-resistance, contributing to reduced power loss and enhanced efficiency.

Applications

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Motor control
  • Backlight inverters

Features

  • Low drain-source on-resistance: RDS(on) = 4.5 mΩ (typ.) at VGS = 10 V
  • High-speed switching
  • Low gate charge
  • Avalanche energy guaranteed
  • Surface mount package (SOP-8)

Benefits

  • Reduces power losses and improves efficiency
  • Enables fast and efficient power control
  • Simplifies gate drive requirements
  • Provides robust performance under transient conditions
  • Saves board space

Additional Details

The TPCC8008 has a drain-source voltage (VDSS) rating of 30V and a continuous drain current (ID) rating of 15A. Its low on-resistance is a key feature, minimizing power dissipation during conduction. The high-speed switching capability helps to reduce switching losses, which are crucial in high-frequency power conversion. The low gate charge makes it easier to drive, reducing the load on the gate driver circuit. The avalanche energy guarantee ensures reliable operation under transient voltage conditions. The SOP-8 surface mount package provides a compact footprint for efficient board layout. It's commonly used in DC-DC converters for regulating voltage levels in electronic devices, and in power management circuits to optimize power consumption. In motor control applications, it facilitates efficient switching of power to the motor. It also finds applications in backlight inverters for displays. The MOSFET’s low thermal resistance allows it to dissipate heat efficiently, contributing to its overall reliability and performance. It is also suitable for synchronous rectification in DC-DC converters, further enhancing efficiency. The gate threshold voltage is optimized for easy driving with standard logic levels.

Overall, the TPCC8008 is a highly efficient and reliable MOSFET that meets the demands of modern power management applications. Its superior performance characteristics make it a preferred choice for designers seeking to improve efficiency and reduce power consumption in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6777 $58.0662
15+ $7.9406 $119.1090
23+ $7.6923 $176.9229
32+ $7.4440 $238.2080
41+ $7.1968 $295.0688
54+ $6.4518 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess