EN
  • EN
  • DE

TPCC8138,L1Q

Part No TPCC8138,L1Q
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375836-TPCC8138,L1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPCC8138,L1Q CAD Model

Description

The TPCC8138,L1Q is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in various power switching and load management applications. Its key features include low on-resistance and fast switching speed which makes it suitable for efficient power control.

Applications

  • Power management circuits
  • DC-DC converters
  • Load switching in portable devices
  • Battery protection

Features

  • P-Channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • Fast switching speed
  • Logic level gate drive
  • Surface mount package for high-density mounting

Benefits

  • High Efficiency: Low RDS(on) minimizes power loss and improves overall circuit efficiency, leading to reduced heat generation.
  • Simplified Design: Logic level gate drive simplifies the driving circuitry and reduces the number of components required.
  • Compact Solution: Surface mount package allows for compact designs and efficient use of board space.
  • Reliable Performance: Fast switching speed ensures reliable performance in high-frequency applications.

Additional Details

The TPCC8138,L1Q is characterized by its low gate charge and gate resistance, contributing to faster switching times and reduced power dissipation. Its drain-source voltage (VDS) and gate-source voltage (VGS) ratings provide robustness in various operating conditions. The device's RDS(on) is specified at different gate voltage levels, ensuring designers can optimize performance for their specific applications. The device is commonly used in synchronous rectification and power OR-ing applications due to its low on-resistance and fast switching characteristics. Detailed electrical characteristics and thermal parameters are provided in the datasheet, allowing for accurate circuit simulation and thermal management design.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Lowest to $1.6817
Mini-Circuits
Lowest to $16.1718
KEC
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess