EN
  • EN
  • DE

TPCP8006(TE85L,F)

Part No TPCP8006(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219911-TPCP8006(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCP8006(TE85L,F) CAD Model

Description

The TPCP8006(TE85L,F) is a P-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage. It's designed for efficient power management and switching in various electronic applications. The (TE85L,F) suffix refers to specific tape and reel packaging details for automated assembly processes. This MOSFET utilizes advanced trench technology to achieve low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in voltage regulators and power conversion circuits for efficient power delivery.
  • Load Switching: Provides efficient power distribution and control by acting as a switch to control the flow of current to a load.
  • Power Management in Portable Devices: Employed in smartphones, tablets, laptops, and other battery-powered devices for battery management and power optimization.
  • Motor Control: Suitable for driving small motors efficiently in various applications.
  • LED Lighting: Used in LED driver circuits to regulate current and provide efficient lighting solutions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, resulting in faster response times and improved performance.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, simplifying circuit design and improving efficiency.
  • Surface Mount Package: Facilitates compact designs and efficient heat dissipation.
  • P-Channel MOSFET: Suitable for low-side switching applications.
  • Pb-Free Plating: Complies with environmental regulations.
  • (TE85L,F) Packaging: Specific tape and reel packaging optimized for automated assembly.

Benefits:

  • Improved Energy Efficiency: The low on-resistance reduces power dissipation, resulting in cooler operation and longer battery life for portable devices.
  • Enhanced System Performance: Fast switching speeds enable higher operating frequencies, leading to faster response times and improved overall system performance.
  • Simplified Circuit Design: The low gate charge reduces driving power requirements, simplifying circuit design and reducing component count.
  • Compact Device Design: The surface mount package enables smaller and more compact electronic devices.
  • Efficient Automated Assembly: The (TE85L,F) packaging optimizes the device for automated pick-and-place assembly processes.
  • Environmental Compliance: The Pb-free plating ensures compliance with environmental regulations.

Additional Details:

The TPCP8006(TE85L,F) is typically supplied in a SOP-8 or similar small surface mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). Refer to the official Toshiba datasheet for detailed electrical characteristics, thermal resistance, and other performance metrics. The (TE85L,F) suffix specifically identifies the tape and reel packaging configuration for automated assembly lines.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess