EN
  • EN
  • DE

TPCP8505(TE85L,F)

Part No TPCP8505(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 375902-TPCP8505(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCP8505(TE85L,F) CAD Model

Description

The TPCP8505(TE85L,F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance. It's used in a variety of electronic circuits for controlling power flow.

Applications

  • DC-DC converters
  • Load switches in portable devices
  • Power management systems
  • Battery protection circuits
  • Motor control

Features

  • P-Channel MOSFET
  • Low Drain-Source On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Small Surface Mount Package: Enables compact designs and automated assembly.
  • Halogen-Free: Complies with environmental regulations.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives.

Benefits

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency and reduced heat generation.
  • Compact Design: The small surface mount package allows for space-saving designs.
  • Reliable Performance: Designed for stable and consistent operation.
  • Environmentally Friendly: Complies with RoHS and Halogen-Free standards, reducing environmental impact.

Additional Details

The TPCP8505(TE85L,F) has specific ratings for drain-source voltage (VDS), drain current (ID), and gate-source voltage (VGS). Consult the datasheet for detailed electrical characteristics, including threshold voltage, input capacitance, and output capacitance. The device is designed for operation within a specific temperature range and is supplied in tape and reel packaging. The low gate charge contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess