EN
  • EN
  • DE

TEN5-2410

Part No TEN5-2410
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Traco Power
Win Source Part Number 364515-TEN5-2410
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEN5-2410 CAD Model

Description

The Traco Power TEN5-2410 is a 5-Watt DC/DC converter module, designed for a wide range of industrial and telecommunications applications. This compact converter provides a regulated output voltage and offers isolation between the input and output, ensuring stable and safe operation in demanding environments.

Applications:

  • Industrial automation systems: Powering sensors, controllers, and communication interfaces within automated processes.
  • Telecommunications equipment: Providing isolated power for sensitive telecom circuits and modules.
  • Transportation systems: Supplying reliable power to onboard electronics and control systems.
  • Medical devices: Powering isolated circuits in non-critical medical equipment.
  • Embedded systems: Delivering a stable and isolated power source for microcontrollers and other embedded components.

Features:

  • 5 Watt Output Power: Delivers sufficient power for various low-power applications.
  • 2:1 Wide Input Voltage Range: Accepts a broad range of input voltages, enhancing flexibility and accommodating fluctuations. Specifically, this unit supports a 24VDC nominal input.
  • 1000 VDC Isolation: Provides robust isolation between the input and output, improving safety and reducing ground loop issues.
  • Regulated Output Voltage: Ensures a stable and consistent output voltage, crucial for sensitive electronic components. Delivers 10VDC output in this specific TEN5-2410 model.
  • Short Circuit Protection: Protects the converter and connected circuitry from damage caused by short circuits.
  • Operating Temperature Range: Typically operates over a wide temperature range, suitable for industrial environments.
  • Compact Size: Space-saving design allows for easy integration into various systems and enclosures.

Benefits:

  • Reliable Power Supply: Provides a stable and consistent power source for critical applications.
  • Enhanced Safety: Isolation and protection features enhance safety for both the equipment and personnel.
  • Flexibility: Wide input voltage range allows for operation in diverse power environments.
  • Easy Integration: Compact size and standard pinout facilitate easy integration into existing systems.
  • Reduced Noise: Isolation helps to minimize noise and interference in sensitive circuits.

The TEN5-2410 DC/DC converter from Traco Power is a reliable and versatile solution for providing isolated and regulated power in a variety of applications. Its robust design and comprehensive protection features ensure stable and safe operation in demanding environments.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess