EN
  • EN
  • DE

TRN 3-1223SM

Part No TRN 3-1223SM
Manufacturer Traco Power
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-15V 3W / Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Traco Power
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 9V
Voltage - Input (Max) 18V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 100mA, 100mA
Power (Watts) 3 W
Voltage - Isolation 1.6 kV
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 81%
Mounting Surface Mount
Case / Package 7-SMD Module
Size / Dimension 0.47" L x 0.44" W x 0.31" H (11.9mm x 11.3mm x 8.0mm)
Base Product Number TRN 3
RoHS Status ROHS3 Compliant
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number TRN3-1223SM,2266-TRN 3-1223SM,TRN 3-1223SM-ND
Standard Package 10
Win Source Part Number 1336414-TRN 3-1223SM
Ultra Librarian 3D Model Ultra Librarian TRN 3-1223SM CAD Model

Description

The TRN 3-1223SM is a 3W isolated DC-DC converter module manufactured by Traco Power. This converter is designed to provide a regulated output voltage from a DC input voltage, while also offering electrical isolation between the input and output. It is part of Traco Power's TRN series, known for their compact size and reliable performance in various industrial and commercial applications. The 'SM' designation often indicates a surface-mount package, suitable for automated assembly processes.

Applications

  • Industrial Automation: Powering sensors, controllers, and communication interfaces in industrial environments.
  • Instrumentation: Supplying isolated power to measurement and testing equipment.
  • Transportation: Providing stable power for electronic systems within vehicles and transportation infrastructure.
  • Medical Equipment: Powering isolated circuits in medical devices, ensuring patient safety and regulatory compliance.
  • Telecommunications: Supplying power to isolated communication lines and network devices.

Features

  • 3W Output Power: Delivers up to 3 watts of output power for powering various electronic circuits.
  • Isolated DC-DC Conversion: Provides electrical isolation between the input and output, enhancing safety and reducing ground loops.
  • Wide Input Voltage Range: Accommodates a range of input voltages, offering flexibility in power source selection (typically around 9-18VDC).
  • Regulated Output Voltage: Maintains a stable and precise output voltage, ensuring consistent performance of connected devices (+/-12VDC).
  • Surface Mount Package (SM): Enables efficient automated assembly onto printed circuit boards.
  • Short Circuit Protection: Protects the converter and connected circuitry from damage due to short circuits.
  • Overload Protection: Prevents the converter from being damaged by excessive output current draw.
  • High Efficiency: Converts DC power with high efficiency, minimizing heat dissipation and energy waste.
  • Compact Size: Occupies minimal space on the circuit board, allowing for high-density designs.

Benefits

  • Enhanced Safety: Isolation protects sensitive circuits and operators from high voltages and ground loops.
  • Reliable Performance: Regulated output voltage ensures stable and consistent operation of connected devices.
  • Simplified Design: Wide input voltage range provides flexibility in power source selection, simplifying system design.
  • Reduced Noise: Isolation minimizes noise and interference in sensitive circuits.
  • Easy Integration: Surface mount package facilitates automated assembly and reduces manufacturing costs.
  • Protection Against Faults: Short circuit and overload protection enhances system reliability and prevents damage.

Technical Specifications (Typical):

  • Input Voltage: 9-18VDC
  • Output Voltage: +/-12VDC
  • Output Current: Varies depending on the model (check datasheet for specific current ratings)
  • Isolation Voltage: Typically 1500 VDC or higher
  • Operating Temperature Range: -40°C to +85°C
  • Efficiency: Typically 80-85%

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess