EN
  • EN
  • DE

MT02101-C3047GG

Part No MT02101-C3047GG
Manufacturer Trademark Fine Art
Catalog OEM Parts (M - N)
Description Michael Tompsett 'Winchester England Skyline Blue' Canvas Art, 30x47
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028389-MT02101-C3047GG
Categories OEM Parts(M-N)
Manufacturer Trademark Fine Art
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT02101-C3047GG CAD Model

Description

The MT02101-C3047GG is a piece of artwork produced by Trademark Fine Art. It is a giclée print on canvas, gallery-wrapped and designed to add aesthetic value to interior spaces. While specifics of the image are not available without further information, Trademark Fine Art specializes in producing a wide variety of art pieces spanning various styles and subjects.

Applications:

  • Home Decor: Used for enhancing the visual appeal of living rooms, bedrooms, and hallways.
  • Office Decoration: Suitable for decorating office spaces, reception areas, and conference rooms.
  • Commercial Spaces: Employed in restaurants, hotels, and retail stores to create an inviting atmosphere.
  • Art Galleries: Can be displayed in art galleries and exhibitions.

Features:

  • Giclée Print: Utilizes high-resolution giclée printing technology for vibrant colors and sharp details.
  • Canvas Material: Printed on high-quality canvas for durability and a professional look.
  • Gallery-Wrapped: The canvas is wrapped around a wooden frame, creating a clean and modern look.
  • Ready to Hang: Comes ready to hang with pre-installed hardware.

Benefits:

  • Enhanced Aesthetic Appeal: Adds visual interest and style to any room.
  • Durable and Long-Lasting: High-quality materials and construction ensure long-term durability.
  • Easy to Install: Ready to hang, making installation quick and easy.
  • Variety of Styles: Available in a wide range of styles and subjects to suit different tastes.

Additional Details:

The MT02101-C3047GG's dimensions are likely 30x47 inches, given the '3047' in the part number. As a gallery-wrapped canvas, the image wraps around the sides of the frame, creating a three-dimensional effect. The giclée printing process uses fade-resistant inks, ensuring that the artwork retains its vibrancy for years to come. Trademark Fine Art produces artwork in a variety of styles, including abstract, landscape, portrait, and still life. The artwork is suitable for both residential and commercial settings.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess