EN
  • EN
  • DE

JM2666HLH-4G

Part No JM2666HLH-4G
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR4-2666 512Mx8 UDIMM JetRam (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946473-JM2666HLH-4G
Series *
Ultra Librarian 3D Model Ultra Librarian JM2666HLH-4G CAD Model

Description

The Transcend JM2666HLH-4G is a 4GB DDR4 2666MHz CL19 SODIMM memory module designed to enhance the performance of laptops and small form factor PCs. This module provides a cost-effective upgrade solution for improving system responsiveness and multitasking capabilities.

Applications:

  • Laptop computers
  • Small form factor (SFF) PCs
  • All-in-one computers
  • Embedded systems

Features:

  • 4GB capacity
  • DDR4 technology
  • 2666MHz clock speed
  • SODIMM form factor (260-pin)
  • CL19 latency
  • 1.2V low voltage operation
  • RoHS compliant

Benefits:

  • Improved system performance: Increases the speed and responsiveness of your laptop or SFF PC.
  • Enhanced multitasking: Allows you to run multiple applications simultaneously without experiencing slowdowns.
  • Increased bandwidth: DDR4 technology offers higher bandwidth compared to older DDR3 memory.
  • Low power consumption: 1.2V operation helps to extend battery life in laptops.
  • Easy installation: SODIMM form factor makes it easy to install in compatible systems.

Additional Details:

The JM2666HLH-4G is built with high-quality chips and undergoes rigorous testing to ensure reliability and compatibility. It complies with JEDEC standards for DDR4 SODIMM modules. The module is unbuffered and non-ECC. Its timings are 19-19-19 at 1.2V. This memory module is an excellent choice for users looking to improve the performance of their portable computers or small form factor systems without breaking the bank.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess