EN
  • EN
  • DE

TS128MDR72V6L5

Part No TS128MDR72V6L5
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR-266 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951556-TS128MDR72V6L5
Series *
Ultra Librarian 3D Model Ultra Librarian TS128MDR72V6L5 CAD Model

Description

The Transcend TS128MDR72V6L5 is a 1GB DDR2 667MHz ECC Registered CL5 240-Pin DIMM. This memory module is designed to provide high performance and stability for servers and workstations. It's built with high-quality chips and undergoes rigorous testing to ensure reliability in demanding environments.

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Industrial PCs

Features:

  • 1GB capacity
  • DDR2 technology
  • 667MHz clock speed
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM for enhanced stability
  • CL5 latency
  • 240-Pin DIMM form factor
  • 1.8V operating voltage

Benefits:

  • Improved System Performance: The high clock speed and DDR2 technology allow for faster data transfer rates, leading to improved system responsiveness and overall performance.
  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption and ensuring data accuracy, which is critical for server applications.
  • Increased System Stability: Registered DIMM design provides enhanced signal stability, reducing the risk of system crashes and improving overall system reliability, especially under heavy workloads.
  • Easy Installation: The standard 240-Pin DIMM form factor allows for easy installation in compatible systems.
  • Reliable Performance: Transcend is known for its high-quality memory products, ensuring reliable performance and long-term durability.

Additional Details:

The TS128MDR72V6L5 operates at a voltage of 1.8V and is designed to meet the JEDEC standards for DDR2 memory. It is compatible with a wide range of server and workstation motherboards that support DDR2 ECC Registered DIMMs. The module is RoHS compliant, meaning it is free of hazardous substances.

This module is especially suitable for applications where data integrity and system stability are paramount, such as financial transactions, scientific computing, and database management.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess