EN
  • EN
  • DE

TS1GKR72V1N

Part No TS1GKR72V1N
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949898-TS1GKR72V1N
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GKR72V1N CAD Model

Description

The Transcend TS1GKR72V1N is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is designed for use in servers and workstations that require high levels of reliability and performance. It provides error correction to ensure data integrity and is built to meet the demanding requirements of enterprise environments.

Applications:

  • Server systems in data centers
  • High-performance workstations
  • Virtualization environments
  • Cloud computing platforms
  • Enterprise applications requiring data integrity

Features:

  • 8GB Capacity: Offers a substantial amount of memory for server applications.
  • DDR3 Technology: Uses DDR3 technology for improved data transfer rates and performance compared to older memory technologies.
  • ECC Registered: Includes Error-Correcting Code (ECC) to detect and correct memory errors, ensuring data integrity. The 'Registered' aspect helps stabilize signals, crucial for server environments.
  • PC3-10600: Operates at 1333MHz, providing a high bandwidth for memory-intensive tasks.
  • 240-Pin DIMM: Standard DIMM form factor ensures compatibility with a wide range of server motherboards.
  • Transcend Quality: Manufactured with high-quality components to ensure reliability and stability.

Benefits:

  • Enhanced Server Performance: Improves overall server performance, allowing for faster processing and reduced latency.
  • Data Integrity: ECC functionality helps prevent data corruption and system crashes caused by memory errors.
  • Increased System Stability: Registered design enhances signal stability, making the module suitable for demanding server environments.
  • Reduced Downtime: Minimizes the risk of memory-related failures, reducing server downtime.
  • Scalability: Allows for memory upgrades to meet growing server demands.

Additional Details:

The Transcend TS1GKR72V1N is designed to meet the rigorous requirements of server environments where data integrity and system uptime are critical. The ECC Registered feature is especially important for applications such as financial transactions, scientific research, and medical records, where even a single bit error can have significant consequences. This memory module is compatible with servers and workstations that support DDR3 ECC Registered DIMMs operating at 1333MHz. It is crucial to consult your system's documentation to ensure compatibility before purchasing. The Transcend TS1GKR72V1N provides a reliable and high-performance memory solution for demanding server applications, contributing to improved system performance and stability.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess