EN
  • EN
  • DE

TS64MSQ64V5J

Part No TS64MSQ64V5J
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951127-TS64MSQ64V5J
Series *
Ultra Librarian 3D Model Ultra Librarian TS64MSQ64V5J CAD Model

Description

The Transcend TS64MSQ64V5J is a 64MB Synchronous DRAM (SDRAM) module aimed at embedded and industrial sectors where dependable, long-lasting memory is necessary. Its low-density configuration makes it ideal for systems either with limited memory demands or those dependent on older memory technologies.

Applications:

  • Embedded computing systems
  • Industrial automation equipment
  • Network infrastructure components
  • Older generation computer systems
  • Data logging and acquisition units

Features:

  • 64MB Memory Capacity
  • SDRAM Architecture
  • Typical Operating Voltage: 3.3V
  • Data Transfer Speed: Depends on the specific SDRAM chips used; consult the module's specifications for exact speeds.
  • Form Factor: Likely available in DIMM or SODIMM formats, contingent on the targeted applications.
  • Compliance with JEDEC Standards

Benefits:

  • Economical: Presents a cost-effective memory solution for systems requiring modest memory footprints.
  • Reliable Performance: Engineered for harsh industrial and embedded environments, offering heightened reliability.
  • Legacy System Support: Compatible with older systems needing SDRAM.
  • Minimal Power Draw: SDRAM technology ensures minimal energy consumption, making it suitable for battery-operated or energy-conscious setups.
  • Broad Compatibility: Optimized for integration with a variety of embedded processors and chipsets compatible with SDRAM.

Additional Details:

The TS64MSQ64V5J employs standard SDRAM chips. The precise speed grade, like PC100 or PC133, hinges on the specific chips integrated into the module. Refer to the datasheet or product specifications to ascertain the exact speed and timing capabilities supported by this module. Adherence to JEDEC standards ensures compatibility and seamless operation within compliant systems. The low-density structure allows it to work with legacy systems having limited memory addressing capabilities.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess