EN
  • EN
  • DE

OMNI SMT700PNP

Part No OMNI SMT700PNP
Manufacturer Tripp Lite
Catalog Unclassified
Description BATT BACKUP 700VA 6OUTLET/RJ45
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Mfr Tripp Lite
Series OmniSmart™
Package Bulk
Product Status Obsolete
Type Line Interactive (Input Regulation)
Applications Desktop, Home Theater
Form Tower
Power - Rated 700VA / 450W
AC Outlets 6 (3 UPS, 3 Surge Only)
Backup Time - Max Load 4 minutes
Media Lines Protected RJ45
Voltage - Output 120V
Input Connector NEMA 5-15P
Output Connector NEMA 5-15R
Cord Length 6' (1.83m)
Size / Dimension 7.500" L x 5.201" W (190.50mm x 132.10mm)
Height 10.799" (274.30mm)
Weight 20 lbs (9.1 kg)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.7018
Win Source Part Number 892509-OMNI SMT700PNP
Ultra Librarian 3D Model Ultra Librarian OMNI SMT700PNP CAD Model

Description

The Tripp Lite 892509-OMNI SMT700PNP is an uninterruptible power supply (UPS) system from the OmniSmart™ series.

  • Series: OmniSmart™
  • Type: Line Interactive UPS with input regulation
  • Power Rating: 700VA / 450W
  • Voltage Output: 120V
  • Form Factor: Tower
  • AC Outlets: 6 (3 UPS outlets and 3 surge-only outlets)
  • Applications: Desktop and home theater
  • Size: 7.500" L x 5.201" W (190.50mm x 132.10mm)
  • Height: 10.799" (274.30mm)
  • Cord Length: 6' (1.83m)
  • Manufacturer: Tripp Lite
  • Product Status: Obsolete
  • Backup Time: Up to 4 minutes

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.6537
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Others
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess