Products specifications

Type Outlet Strip, Power Strip, Surge Protector
Mounting Type Bench, Floor, Wall
Region Utilized North America
Connector - AC Input NEMA 5-15P
AC Outlets 7
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Plastic
Energy 1080J
Cord Length 6' (1.83m)
Approval Agency CSA, cUL, UL
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1540122-TLP76MSG
Ultra Librarian 3D Model Ultra Librarian TLP76MSG CAD Model

You May Also Be Interested in

Hammond Manufacturing
POWER OUTLET STRIP 8 15A BLACK
Need more? Email Us
ECAD model for 1583H8A1BK
Hammond Manufacturing
POWER STRIP 10\
Need more? Email Us
ECAD model for 1584T4A1
Tripp Lite
POWER STRIP 72\
Need more? Email Us
ECAD model for PS7224-20
Hammond Manufacturing
OUTLET STRIP IEC INTERNATIONAL
Need more? Email Us
ECAD model for 1581H4
Tripp Lite
POWER STRIP 12.5\
Need more? Email Us
ECAD model for UL24CB-15
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
ECAD model for 1582H8E1BK
Tripp Lite
SURGE PROTECT STRIP 6 OUTLET 8FT
Need more? Email Us
ECAD model for TLP608
Tripp Lite
SURGE SUPPRSSR 15A 14OUT RACKMNT
Need more? Email Us
ECAD model for DRS-1215
Tripp Lite
POWER STRIP 15A 6OUT 19\
Need more? Email Us
ECAD model for RS-0615-F

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention