EN
  • EN
  • DE
  • IT

TGA2578-CP

Part No TGA2578-CP
Manufacturer TriQuint Semiconductor
Catalog Electronic Wholesale
Description 2 to 6 GHz, 30W GaN Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TriQuint Semiconductor
Win Source Part Number 1266903-TGA2578-CP
Manufacturer Homepage www.triquint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TGA2578-CP CAD Model

Description

The TGA2578-CP is a GaN (Gallium Nitride) power amplifier manufactured by TriQuint Semiconductor (now Qorvo). This amplifier is designed for high-performance applications requiring high power, high efficiency, and wide bandwidth. GaN technology allows for superior performance compared to traditional silicon-based amplifiers, particularly in high-frequency and high-power scenarios.

Applications

  • Radar Systems: Used in radar systems for transmitting high-power signals over a wide range of frequencies.
  • Electronic Warfare (EW): Implemented in EW systems for jamming and other countermeasures.
  • Satellite Communication: Utilized in satellite communication systems for uplink and downlink amplification.
  • Test and Measurement Equipment: Applied to signal generators and spectrum analyzers for generating high-power test signals.
  • 5G Infrastructure: Integrated into 5G base stations for high-power amplification of wireless signals.

Features

  • GaN Technology: Based on GaN technology for high power, high efficiency, and wide bandwidth.
  • High Output Power: Delivers high output power, typically in the range of several watts to tens of watts.
  • Wide Bandwidth: Offers wide bandwidth, allowing for operation over a broad frequency range.
  • High Efficiency: Exhibits high efficiency, minimizing power consumption and heat dissipation.
  • Compact Size: Its compact size allows for easy integration into space-constrained circuit layouts.

Benefits

  • Superior Performance: Provides superior performance compared to traditional silicon-based amplifiers, especially in high-frequency and high-power applications.
  • Extended Range: Enables extended range in radar and communication systems due to its high output power.
  • Improved Efficiency: Minimizes power consumption and heat dissipation, reducing operating costs.
  • Compact Design Integration: Can be easily integrated into existing circuits due to its small size and standard pinout.
  • Enhanced System Reliability: Offers enhanced system reliability due to its robust design and high-temperature operation capability.

Additional Details

The TGA2578-CP's key technical specifications typically include its operating frequency range, output power, gain, efficiency, and supply voltage. These specifications are crucial for designing and optimizing circuits in which it is used. It is important to consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. Proper handling and thermal management techniques should be followed to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,772.6041 $1,772.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess