Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 83
Package Tape & Reel
Product Status Active
Resistance 2 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style Gull Wing
Size / Dimension Rectangular - 0.320" x 0.250" Face (8.12mm x 6.35mm)
Base Product Number 83PR
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 858377-83PR2KLFTR
Ultra Librarian 3D Model Ultra Librarian 83PR2KLFTR CAD Model

Description

The 858377-83PR2KLFTR is a trimmer potentiometer from the 83 series.

  • Resistance: 2 kOhms
  • Tolerance: ±10%
  • Power Rating: 0.5W (1/2W)
  • Temperature Coefficient: ±100ppm/°C
  • Adjustment Type: Top adjustment
  • Package Type: Tape and reel
  • Size: 0.320 inches x 0.250 inches (8.12mm x 6.35mm)
  • Resistive Material: Cermet
  • ECCN Classification: EAR99
  • MSL Level: 1 (unlimited shelf life)
  • REACH Status: Unaffected
  • HTSUS Code: 8533.40.8050
  • Manufacturer: TT Electronics

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 0.25W PC PIN TOP / 10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment
Need more? Email Us
ECAD model for PV37Y103C01B00
Bourns Inc.
TRIMMER 20K OHM 0.1W J LEAD TOP / 20 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $1.0957
ECAD model for TC42X-2-203E
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN
Lowest to $3.5260
ECAD model for 3296Z-1-503LF
TT Electronics
TRIMMER 500K OHM 0.25W SMD
Need more? Email Us
ECAD model for 84WR500KLF
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN
Need more? Email Us
ECAD model for 3386X-1-103TLF
Bourns Inc.
TRIMMER 200 OHM 0.5W PC PIN
Lowest to $1.2838
ECAD model for 3296Z-1-201LF
Panasonic
TRIMMER 500K OHM 0.1W TH / Res Carbon Composition Trimmer 500K Ohm 0.1W(1/10W) 1(Elec)/1(Mech)Turns 3.2mm (6.4 X 4.65 X 8mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for EVN-D2AA03B55
Bourns Inc.
TRIMMER 10K OHM 0.25W SMD
Lowest to $1.8025
ECAD model for 3314Z-1-103E
Vishay
TRIMMER 10K OHM 0.25W PC PIN TOP / 10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15.0 Turn Top Adjustment
Need more? Email Us
ECAD model for T63YA103KT20

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8316 $65.1372
42+ $3.1440 $132.0480
64+ $3.0458 $194.9312
88+ $2.9475 $259.3800
114+ $2.8493 $324.8202
152+ $2.5545 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,220 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention