EN
  • EN
  • DE

LRCS0805-1RFT5

Part No LRCS0805-1RFT5
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Current Sense Res, 1R, 1%, 250 Mw, 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0805
Case Code (Imperial) 0805
Case Code (Metric) 2012
Composition Metal Film
Max Operating Temperature 155 °C
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Cut Tape
Power Rating 250 mW
REACH SVHC No SVHC
Resistance 1 Ω
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Tolerance 1 %
Width 1.25 mm
Win Source Part Number 1115147-LRCS0805-1RFT5
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRCS0805-1RFT5 CAD Model

Description

The TT Electronics chip resistor is a high-quality surface mount resistor.

  • Composition: Metal Film
  • Tolerance: 1%
  • Temperature Coefficient: 200 ppm/°C
  • Resistance: 1 Ω
  • Power Rating: 250 mW
  • Packaging: Cut Tape
  • Case/Package: 0805
  • Pins: 2
  • Width: 1.25 mm
  • RoHS Compliant: Yes
  • Operating Temperature (Min): -55 °C
  • Operating Temperature (Max): 155 °C
  • Category: Chip Resistor - Surface Mount
  • Popularity: Medium
  • SVHC: None

You May Also Be Interested in

Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess