Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Manufacturer TT Electronics/Optek Technology
Packaging Reel - TR
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 935nm
Power - Max 75 mW
Mounting Surface Mount
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Case / Package 1206 (3216 Metric)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Other Part Number 365-1157-1,365-1157-2,365-1157-6
Standard Package 2,000
Win Source Part Number 1336628-OP522
Ultra Librarian 3D Model Ultra Librarian OP522 CAD Model

Description

The Optek Technology OP522 is an obsolete optical sensor phototransistor that is designed for use in various applications.

  • Win Source Part Number: 1336628-OP522
  • Standard Package: 2,000
  • Maximum Power: 75 mW
  • Maximum Voltage: 30 V
  • Current - Collector (Ic) (Max): 20 mA
  • Current - Dark (Id) (Max): 100 nA
  • Operating Temperature: -25°C to 85°C
  • Case/Package: 1206 (3216 Metric)

You May Also Be Interested in

Sharp Microelectronics
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Need more? Email Us
ECAD model for PT481E00000F
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW RAD
Lowest to $0.0599
ECAD model for PT1504-6B
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW AXL
Lowest to $0.1783
ECAD model for PT91-21B
Vishay
Lowest to $1.1306
ECAD model for TEMT6002X01
Rohm Semiconductor
SENSOR PHOTO 800NM SIDE VIEW RAD / Phototransistors 800nm Side View Radial
Lowest to $0.9146
ECAD model for RPM-22PB
Vishay
AMBIENT LIGHT SENSOR 3MM 570NM
Lowest to $0.3667
ECAD model for TEPT4400
American Bright Optoelectronics Corporation
SENSOR PHOTO TOP VIEW RADIAL
Need more? Email Us
ECAD model for BPT-BP1A34
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW 1206
Lowest to $0.0344
ECAD model for PT26-21B/TR8
Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 940NM / Phototransistors 940nm Top View 2-SMD, Yoke Bend
Need more? Email Us
ECAD model for QSB363YR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention