EN
  • EN
  • DE

TEMT6002X01

Part No TEMT6002X01
Manufacturer Vishay
Catalog Optical Sensors - Phototransistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Phototransistors
Manufacturer Vishay
Win Source Part Number 216611-TEMT6002X01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEMT6002X01 CAD Model

Description

The TEMT6002X01 is a silicon NPN epitaxial planar phototransistor manufactured by Vishay. This sensor is highly sensitive to visible light, making it suitable for various light detection and measurement applications. It is housed in a miniature surface-mount package, facilitating easy integration into compact electronic devices.

Applications

  • Ambient Light Detection: Used in mobile devices, TVs, and other displays to automatically adjust screen brightness.
  • Proximity Sensing: Employed in smartphones and other devices for detecting nearby objects.
  • Optical Switches: Used in automated systems and industrial equipment for detecting the presence or absence of objects.
  • Light Barriers: Utilized in security systems and safety equipment.
  • Light Meters: Integrated into devices that measure light intensity for photography or environmental monitoring.

Features

  • Silicon NPN Epitaxial Planar Phototransistor: High sensitivity to visible light.
  • Miniature Surface-Mount Package: Allows for compact integration into electronic devices.
  • High Sensitivity: Capable of detecting low levels of light.
  • Fast Response Time: Responds quickly to changes in light intensity.
  • Spectral Range: Sensitive to light in the visible spectrum.
  • RoHS Compliant: Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits

  • Automatic Brightness Control: Enables devices to adjust screen brightness based on ambient light conditions.
  • Proximity Detection: Allows devices to detect nearby objects without physical contact.
  • Energy Savings: Reduces power consumption by optimizing screen brightness.
  • Enhanced User Experience: Provides a more comfortable viewing experience in varying light conditions.
  • Compact Design: The small size makes it suitable for miniaturized devices.

Technical Specifications:

  • Package Type: SMD (Surface Mount Device)
  • Photosensitive Area: Small, optimized for point-source detection
  • Collector-Emitter Voltage (VCEO): Typically around 30V (consult datasheet for precise value)
  • Collector Current (IC): Determined by light intensity
  • Operating Temperature Range: -40°C to +85°C
  • Peak Sensitivity Wavelength: Approximately 570 nm (Green light)

The TEMT6002X01 phototransistor is a compact and highly sensitive light sensor designed for a wide range of applications. Its robust design and compliance with industry standards make it a reliable choice for engineers and manufacturers seeking dependable performance in light-sensitive applications.

You May Also Be Interested in

Sharp Microelectronics
SENSOR PHOTO 860NM SIDE VIEW RAD / Phototransistors 860nm Side View Radial
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 25.4MM REFL SMD / Reflective Optical Sensor 1" (25.4mm) 4-SMD
Lowest to $8.6029
Vishay
PHOTOTRANSISTOR 450 TO 1080 NM / Phototransistors 850nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.0734
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 830NM TOP TO206AA / Phototransistors 830nm Top View TO-206AA, TO-18-3 Metal Can
Lowest to $3.7697
Rohm Semiconductor
Phototransistor Chip 800nm 4-Pin SMD T/R / PHOTOTRANS SIDE VIEW SMD
Lowest to $0.2189
Vishay
Interrupt Std.. / No Flags No Aperture - Plastic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,417 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess