EN
  • EN
  • DE

PCF0603R-90K9BT1

Part No PCF0603R-90K9BT1
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 0603 90.9K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Epoxy Pad SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 0603
Case Code (Imperial) 0603
Case Code (Metric) 1608
Composition Metal Film, Thin Film
Depth 800 µm
Height 550 µm
Length 1.6 mm
Max Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Number of Pins 2
Packaging Cut Tape
Power Rating 63 mW
REACH SVHC No SVHC
Resistance 90.9 kΩ
RoHS Compliant
Temperature Coefficient 25 ppm/°C
Termination SMD/SMT
Tolerance 0.1 %
Voltage Rating 50 V
Voltage Rating (AC) 75 V
Voltage Rating (DC) 75 V
Width 800 µm
Win Source Part Number 1176826-PCF0603R-90K9BT1
Categories Chip Resistor - Surface Mount
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF0603R-90K9BT1 CAD Model

Description

The PCF0603R-90K9BT1 is a thick film chip resistor manufactured by TT Electronics. It is designed for general purpose applications, offering stable performance and reliability. This resistor is commonly used in various electronic circuits to provide a specific resistance value.

Applications

  • General Purpose Circuitry
  • Voltage Dividers
  • Current Limiting
  • Pull-Up/Pull-Down Resistors
  • Signal Termination
  • Electronic Control Systems

Features

  • Resistance Value: 90.9 kΩ (90900 ohms)
  • Tolerance: ±0.1% tolerance for precision applications
  • Power Rating: 0.1W (1/10W) power rating
  • Temperature Coefficient: Low temperature coefficient of resistance (TCR)
  • Package Size: 0603 (1.6mm x 0.8mm) surface mount package
  • Termination: RoHS compliant terminations
  • Operating Temperature: Wide operating temperature range

Benefits

  • High Precision: Tight tolerance ensures accurate resistance values
  • Stable Performance: Low TCR provides stable resistance over temperature variations
  • Compact Size: Small 0603 package saves board space
  • RoHS Compliant: Meets environmental standards
  • Wide Application: Suitable for various electronic circuit designs
  • Reliable Operation: Provides consistent and dependable performance
  • Easy to Solder: Surface mount design simplifies soldering process

Additional Details

The PCF0603R-90K9BT1 is a precision thick film chip resistor that is commonly used in applications requiring accurate resistance values. Its low temperature coefficient ensures that the resistance remains stable even when the temperature changes. The small 0603 package makes it ideal for high-density circuit boards. The resistor's RoHS compliance means that it is free from hazardous substances, making it environmentally friendly. Its applications range from simple voltage dividers to more complex circuit designs where precise resistance is critical.

You May Also Be Interested in

Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess