EN
  • EN
  • DE

PFC-W0603LF-03-1742-B-3085

Part No PFC-W0603LF-03-1742-B-3085
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TT Electronics
Win Source Part Number 273396-PFC-W0603LF-03-1742-B-3085
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFC-W0603LF-03-1742-B-3085 CAD Model

Description

The PFC-W0603LF-03-1742-B-3085 is a precision thin film chip resistor manufactured by TT Electronics. These resistors are known for their high stability, tight tolerance, and low temperature coefficient, making them suitable for applications requiring precise resistance values and minimal drift over temperature and time. The '0603' in the part number indicates the resistor's physical size: 0603, which is a standard EIA (Electronic Industries Alliance) case size. The 'LF' denotes lead-free terminations, signifying compliance with RoHS (Restriction of Hazardous Substances) directives.

Applications:

  • Precision analog circuits: These resistors are used where accurate resistance values are critical for circuit performance.
  • Medical equipment: High stability and reliability make them suitable for sensitive medical devices.
  • Test and measurement equipment: The tight tolerance and low TCR are crucial for accurate measurements.
  • Industrial control systems: Used in feedback and control loops where stable resistance values are required.
  • Aerospace and defense applications: High reliability and stability make them suitable for demanding environments.

Features:

  • Thin film technology: Provides excellent stability and low noise.
  • Tight tolerance: Offers precise resistance values.
  • Low temperature coefficient: Minimizes resistance drift over temperature.
  • Lead-free terminations: Compliant with RoHS requirements.
  • Small size (0603): Allows for high-density circuit designs.

Benefits:

  • Improved circuit performance: Precise and stable resistance values enhance accuracy and reliability.
  • Reduced component count: Tight tolerance reduces the need for trimming or calibration.
  • Long-term stability: Thin film construction ensures minimal drift over time.
  • Environmental compliance: Lead-free terminations meet RoHS standards.
  • Compact design: Small size enables miniaturization of electronic devices.

Technical Specifications:

The PFC-W0603LF-03-1742-B-3085 resistor has a resistance value of 17.4 kΩ (1742 indicates 174 with a multiplier of 10^2). The 'B' signifies a tolerance of ±0.1%. The '03' likely refers to the power rating, typically 0.1W for 0603 size resistors. The TCR (Temperature Coefficient of Resistance) is typically very low for thin film resistors, often in the range of ±25 ppm/°C. The operating temperature range is typically -55°C to +155°C. The termination material is typically nickel barrier with tin plating to ensure solderability and prevent leaching. The resistor is constructed with a ceramic substrate and a thin film resistive layer.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess