EN
  • EN
  • DE

PWC1206-16RFI

Part No PWC1206-16RFI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Description 16 Ohm .5W 1%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989056-PWC1206-16RFI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PWC1206-16RFI CAD Model

Description

The PWC1206-16RFI is a wirewound chip inductor manufactured by TT Electronics. This inductor is designed for surface mount applications and is commonly used in various electronic circuits for filtering, impedance matching, and RF applications.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers and receivers.
  • Power Supplies: Employed in power supply circuits for filtering and energy storage.
  • Filtering Circuits: Integrated into filtering circuits to remove unwanted noise and interference.
  • Oscillators: Utilized in oscillator circuits for frequency control and stability.
  • Communication Equipment: Applied in communication devices for signal conditioning and filtering.

Features

  • Wirewound Construction: Provides high Q-factor and low DC resistance.
  • Surface Mount Package: Designed for easy surface mounting.
  • High Self-Resonant Frequency: Enables operation at high frequencies.
  • Tight Tolerance: Provides accurate inductance values.
  • RoHS Compliant: Compliant with RoHS environmental standards.
  • Small Footprint: Compact size for high-density circuit layouts.

Benefits

  • Improved Performance: High Q-factor and low DC resistance enhance circuit performance.
  • Easy Assembly: Surface mount package simplifies assembly process.
  • Accurate Inductance: Tight tolerance ensures accurate and reliable operation.
  • Compact Design: Small footprint saves valuable board space.
  • Reliable Operation: Robust construction ensures stable and reliable performance.
  • Cost-Effective Solution: Provides a competitive solution for inductor requirements.

Additional Details

The PWC1206-16RFI has an inductance value of 16nH and is designed to operate at high frequencies. Its wirewound construction provides a high Q-factor, which is a measure of the inductor's efficiency. The low DC resistance minimizes power loss and improves overall circuit efficiency. The inductor is available in a standard 1206 surface mount package, which is compatible with automated assembly equipment. Key specifications include the self-resonant frequency, DC resistance, and rated current. TT Electronics is a leading manufacturer of electronic components, and their wirewound chip inductors are known for their quality and performance. The PWC1206-16RFI helps ensure reliable and efficient operation in a variety of applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess