EN
  • EN
  • DE

RC65T-250RWI

Part No RC65T-250RWI
Manufacturer TT Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087762-RC65T-250RWI
Categories OEM Parts(O-R)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC65T-250RWI CAD Model

Description

The RC65T-250RWI is a precision metal film resistor manufactured by TT Electronics. It's designed for applications demanding high stability, low tolerance, and a consistent temperature coefficient of resistance (TCR). The RC65T series is recognized for its dependable performance in challenging environments, ensuring accurate and reliable resistance values.

Applications

  • Test and Measurement Equipment: Used in precision instruments where stable resistance values are crucial for accurate readings.
  • Medical Devices: Employed in critical medical equipment where reliability and minimal tolerance are paramount.
  • Audio Amplifiers: Utilized in high-quality audio circuits to maintain signal integrity and low noise levels.
  • Control Systems: Integrated into industrial control loops as feedback resistors for precise regulation.
  • Aerospace Systems: Incorporated in aerospace electronics requiring high stability and reliability in harsh conditions.

Features

  • Tight Tolerance: Provides highly accurate resistance values with minimal deviation (typically ±0.1% to ±1%).
  • Low TCR: Exhibits minimal resistance change over a broad temperature range, ensuring stable performance.
  • Metal Film Resistor: Utilizes a metal film construction for enhanced stability and low noise characteristics.
  • Flameproof Design: Features a flameproof coating for added safety and protection against overloads.
  • RoHS Compliance: Adheres to environmental standards by minimizing hazardous substances.

Benefits

  • Precision Resistance: Guarantees accurate circuit performance, reducing errors and improving overall reliability.
  • Temperature Stability: Maintains consistent resistance values across varying temperatures, enhancing system stability.
  • Reduced Noise: Contributes minimal noise to sensitive circuits, ensuring clean signal transmission.
  • Extended Lifespan: Constructed with high-quality materials for long-term reliability and durability.
  • Enhanced Safety: Flameproof coating provides added safety in the event of overload or fault conditions.

Technical Specifications

The specific technical specifications for the RC65T-250RWI include:

  • Resistance Value: 250 Ohms
  • Tolerance: Consult the datasheet for exact tolerance; typically ±1% or better.
  • Temperature Coefficient of Resistance (TCR): Typically ±25 ppm/°C to ±50 ppm/°C; refer to the datasheet for precise values.
  • Power Rating: Usually 0.25W or 0.5W; check the datasheet for the specific power rating.
  • Operating Temperature: Operates reliably from -55°C to +155°C.
  • Construction: Axial leaded for through-hole mounting.
  • Material: Metal film construction.

Always consult the official TT Electronics datasheet for the RC65T series for the most accurate and detailed specifications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess