EN
  • EN
  • DE

R65C22P2

Part No R65C22P2
Manufacturer Rockwell
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087455-R65C22P2
Categories OEM Parts(O-R)
Manufacturer Rockwell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R65C22P2 CAD Model

Description

The R65C22P2 is a versatile Versatile Interface Adapter (VIA) manufactured by Rockwell. It is designed to provide flexible parallel I/O capabilities for microprocessors, particularly those based on the 6502 family. The VIA integrates timers, shift registers, and parallel ports, making it suitable for a wide range of applications requiring interfacing with external devices.

Applications:

  • Interfacing with peripherals: Connects microprocessors to printers, keyboards, displays, and other external devices.
  • Industrial control systems: Controls actuators, sensors, and other industrial equipment.
  • Data acquisition systems: Gathers data from analog and digital sensors.
  • Embedded systems: Provides I/O functionality for various embedded applications.
  • Educational platforms: Used in educational settings for teaching microprocessor interfacing and peripheral control.

Features:

  • Two 8-bit parallel ports: Provides flexible parallel I/O capabilities.
  • Two programmable timers: Enables timing and control functions.
  • Shift register: Allows serial data transfer.
  • Interrupt handling: Supports interrupt requests for handling asynchronous events.
  • Handshake signals: Facilitates reliable data transfer with peripherals.
  • CMOS technology: Offers low power consumption.

Benefits:

  • Flexible I/O capabilities: Simplifies interfacing with a wide range of peripherals.
  • Reduced component count: Integrates timers, shift registers, and parallel ports into a single chip, reducing board space and cost.
  • Low power consumption: CMOS technology makes it suitable for battery-powered applications.
  • Easy to use: Well-documented and supported, making it easy to integrate into existing systems.
  • Reliable and robust: Proven design known for its reliability and stability.

Technical Specifications (These can vary depending on specific part number):

  • Number of Parallel Ports: 2
  • Parallel Port Width: 8 bits
  • Number of Timers: 2
  • Shift Register: Yes
  • Interrupt Handling: Yes
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: Typically 0°C to +70°C
  • Package Type: DIP (Dual In-line Package)

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess