The RSC 845-10M is a sensor cable manufactured by TURCK. These cables are designed for industrial automation applications where reliable and robust connections are essential. The 'RSC' designation indicates it's a receptacle, straight connector type and the '845' is likely a series or model number, while '-10M' represents a 10-meter cable length.
Applications
- Connecting sensors and actuators to control systems in manufacturing plants.
- Robotics applications requiring durable and flexible cabling.
- Outdoor installations exposed to harsh weather conditions.
- Automated assembly lines where high reliability is critical.
- Connecting proximity sensors, photoelectric sensors, and other field devices.
Features
- Durable and rugged construction for industrial environments.
- Oil and chemical resistance.
- Shielded cable for noise immunity.
- IP67 protection rating, ensuring dust-tightness and water resistance.
- M12 connector for secure and reliable connections.
- 10-meter cable length.
- Straight connector configuration.
Benefits
- Minimized downtime due to reliable connections.
- Reduced maintenance costs due to durable construction.
- Improved signal integrity with shielded cable.
- Protection against harsh environmental conditions with IP67 rating.
- Easy installation with M12 connector.
- Suitable cable length for a variety of applications.
Additional Details
The RSC 845-10M cable typically features a polyurethane (PUR) or PVC jacket for excellent resistance to abrasion, chemicals, and oils commonly found in industrial environments. The shielded cable construction minimizes electromagnetic interference (EMI) and ensures signal integrity, even in noisy industrial settings. The M12 connector provides a secure and reliable connection, preventing accidental disconnections and ensuring continuous operation. The IP67 protection rating ensures that the cable and connector are protected against dust and water ingress, making it suitable for use in wet or dusty environments.