EN
  • EN
  • DE

2425-018-X7W0-502PLF

Part No 2425-018-X7W0-502PLF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 5000PF 100V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 5000 pF
Tolerance 0%, +100%
Voltage - Rated 100V
Current 20 A
Temperature Range - Operating -55°C ~ 125°C
Temperature Coefficient X7W
Case / Package Axial, Bushing, 1 Turret Lead
Size / Dimension 0.187" Dia x 0.359" L (4.75mm x 9.12mm)
Thread Size 8-32
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527262-2425-018-X7W0-502PLF
Ultra Librarian 3D Model Ultra Librarian 2425-018-X7W0-502PLF CAD Model

Description

N

You May Also Be Interested in

Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Knowles Syfer
Need more? Email Us
Murata Electronics North America
On-Board Type (DC) EMI Suppression Filters
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess