EN
  • EN
  • DE

1.85-A-PP

Part No 1.85-A-PP
Manufacturer TYCLON
Catalog Coaxial Connectors (RF) - Adapters
Description Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50 Ohms
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Adapter Type Plug to Plug
Conversion Type Same Series
Adapter Series 1.85mm to 1.85mm
Center Gender Male to Male
Convert From (Adapter End) 1.85mm Plug, Male Pin
Convert To (Adapter End) 1.85mm Plug, Male Pin
Impedance 50 Ohms
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Frequency - Max 65GHz
Center Contact Plating Gold
Ultra Librarian 3D Model Ultra Librarian 1.85-A-PP CAD Model

You May Also Be Interested in

Amphenol
COAX ADAPT TNC TO TNC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Switchcraft Inc.
COAX ADAPT F TO F
Need more? Email Us
Amphenol
COAX ADAPT BNC TO SMA
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
TE Connectivity
COAX ADAPT TRIAXIAL TO TRIAXIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess