The EMRS-6HX1 is a relay manufactured by Tyco Electronics. This relay is part of the EMRS series, designed for various applications requiring reliable switching performance. It is often used in industrial control systems, automation equipment, and other applications where electrical circuits need to be controlled remotely.
Applications
- Industrial Control Systems
- Automation Equipment
- HVAC Systems
- Lighting Control
- Power Supplies
Features
- High Contact Rating: Suitable for switching moderate to high power loads.
- Compact Size: Allows for easy integration into various systems.
- Reliable Switching Performance: Ensures consistent and dependable operation.
- Various Coil Voltages Available: Provides flexibility for different applications.
Benefits
- Improved System Control: Enables precise and reliable control of electrical circuits.
- Increased Efficiency: Reduces power consumption by controlling devices remotely.
- Enhanced Safety: Provides electrical isolation between control and load circuits.
- Simplified Design: Facilitates easy integration into new and existing applications.
Additional Details
The EMRS-6HX1 features a coil voltage of 6VDC and a contact rating of up to 10A. The relay is designed to withstand high operating temperatures and is available in various mounting configurations. Because this is an older component, refer to the manufacturer's datasheet for complete specifications and application notes to ensure optimal performance in your design.