EN
  • EN
  • DE
  • IT

PCFN-112D2M

Part No PCFN-112D2M
Manufacturer Tyco Electronics
Description 25A Miniature Power PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1236282-PCFN-112D2M
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCFN-112D2M CAD Model

Description

The PCFN-112D2M is a power relay manufactured by Tyco Electronics (now TE Connectivity). It is designed for switching high-current loads in various applications, including automotive, industrial, and telecommunications equipment. This relay offers reliable performance and a long operational life.

Applications:

  • Automotive Systems: Used in automotive applications for switching various loads such as lights, starters, and fuel pumps.
  • Industrial Equipment: Employed in industrial control systems for switching motors, heaters, and other high-power devices.
  • Telecommunications Equipment: Utilized in telecommunications equipment for switching power and signal circuits.
  • Power Supplies: Used in power supplies for switching AC or DC power.
  • HVAC Systems: Applied in heating, ventilation, and air conditioning systems for controlling compressors, fans, and other components.

Features:

  • High Current Switching: Capable of switching high-current loads.
  • Compact Size: Relatively small footprint for space-constrained applications.
  • High Contact Reliability: Ensures reliable switching performance.
  • Long Operational Life: Designed for extended operation in demanding environments.
  • Various Mounting Options: Available with different mounting configurations for ease of integration.

Benefits:

  • Reliable Performance: Designed for consistent and dependable operation.
  • Versatile Applications: Suitable for a wide range of high-current switching applications.
  • Easy Integration: Various mounting options simplify installation and integration.
  • Long Lifespan: Reduces the need for frequent replacements.
  • Improved System Efficiency: Efficient switching reduces power losses.

Additional Details:

The PCFN-112D2M has a coil voltage of 12VDC and is capable of switching currents up to a specified maximum. It features a robust construction that is designed to withstand harsh environmental conditions. The contact material is chosen for its high conductivity and resistance to corrosion. The relay is available in various mounting configurations, including PCB and panel mounting. Consult the official Tyco Electronics/TE Connectivity datasheet for detailed specifications, application notes, and safety information. Proper application and derating guidelines should be followed to ensure reliable operation and prevent damage to the relay or the connected equipment.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0665 $60.9975
35+ $3.3367 $116.7845
54+ $3.2324 $174.5496
74+ $3.1282 $231.4868
96+ $3.0239 $290.2944
128+ $2.7110 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess