EN
  • EN
  • DE

V23026D1024B201

Part No V23026D1024B201
Manufacturer Tyco Electronics
Catalog Signal Relays, Up to 2 Amps
Description P1 Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Tyco Electronics
Win Source Part Number 1278813-V23026D1024B201
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23026D1024B201 CAD Model

Description

The V23026D1024B201 is a miniature PCB (Printed Circuit Board) power relay. This relay is designed for switching moderate to high current loads in a compact form factor. Featuring a robust construction and reliable performance, it is suitable for a wide range of industrial, commercial, and automotive applications.

Applications:

  • Automotive electronics
  • Industrial control systems
  • HVAC systems
  • Power supplies
  • Lighting control

Features:

  • High switching capacity
  • Compact size
  • PCB mounting
  • High dielectric strength
  • Long life expectancy

Benefits:

  • Efficient switching of high current loads
  • Space-saving design
  • Easy integration into circuit boards
  • Reliable operation in harsh environments
  • Extended service life

Additional Details:

The V23026D1024B201 typically features a coil voltage of 12VDC or 24VDC and a contact rating of up to 16A at 250VAC. Its compact size allows for high-density PCB layouts. The high dielectric strength ensures isolation between the coil and the contacts. This relay is commonly used in automotive applications for controlling various electrical systems, such as lights, motors, and solenoids. In industrial control systems, it is used for switching actuators, valves, and other high-power devices. The long life expectancy ensures reliable operation over an extended period, reducing maintenance costs. The PCB mounting facilitates easy integration into electronic circuits.

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess