EN
  • EN
  • DE

V23079-E2219-B301

Part No V23079-E2219-B301
Manufacturer Tyco Electronics
Catalog Signal Relays, Up to 2 Amps
Description P2 V23079 Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1278823-V23079-E2219-B301
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23079-E2219-B301 CAD Model

Description

The V23079-E2219-B301 is a miniature PCB relay manufactured by TE Connectivity (formerly Tyco Electronics). It is designed for a wide range of applications requiring reliable switching in a compact form factor. This relay is commonly used in industrial control systems, automotive electronics, and telecommunications equipment.

Applications:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Household appliances
  • Medical equipment

Features:

  • Miniature size for high-density PCB mounting
  • SPDT (Single Pole Double Throw) contact configuration
  • High switching capacity
  • Low coil power consumption
  • High insulation resistance
  • Sealed construction available for harsh environments

Benefits:

  • Space-saving design allows for increased component density
  • Versatile SPDT configuration for a wide range of applications
  • Reliable switching performance ensures consistent operation
  • Low power consumption reduces energy costs
  • High insulation resistance provides electrical safety
  • Sealed construction protects against dust and moisture

The V23079-E2219-B301 is available in various coil voltages to suit different application requirements. Its high switching capacity enables it to control a wide range of loads. The relay's low coil power consumption minimizes energy waste and reduces heat generation. The sealed construction option provides protection against dust, moisture, and other contaminants, making it suitable for use in harsh environments. The V23079-E2219-B301 is designed to meet stringent quality standards, ensuring reliable performance and long service life. It is a popular choice for applications requiring a compact, reliable, and versatile relay. The relay's robust design and high-quality materials ensure consistent performance in demanding environments. It is widely used in applications where reliability and performance are critical.

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess