EN
  • EN
  • DE

SARA-G300-00S

Part No SARA-G300-00S
Manufacturer U-blox
Catalog RF Transceiver Modules
Description GSM/GPRS MODULE FOR EUROPE/ASIA / Cellular GPRS, GSM Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr U-Blox
Series SARA-G3
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Cellular
Protocol GPRS, GSM
Frequency 900MHz, 1.8GHz
Data Rate 85.6kbps
Power - Output 32.2dBm
Sensitivity -109dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Voltage - Supply 3.35V ~ 4.5V
Current - Receiving 300mA
Current - Transmitting 300mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 96-SMD Module
Base Product Number SARA-G300
Other Names 672-SARA-G300-00SCT,672-1185-6,672-SARA-G300-00SDKR,672-1185-2,672-1185-1,672-1185-6,672-1185-1,672-1185-2,672-SARA-G300-00STR,672-SARA-G300-00S-01TR,672-SARA-G300-00S-01DKR,672-SARA-G300-00S-01CT,SARA-G300-00S-01
Standard Package 250
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235653-SARA-G300-00S
Ultra Librarian 3D Model Ultra Librarian SARA-G300-00S CAD Model

Description

The SARA-G300-00S is an RF transceiver module manufactured by U-Blox. It belongs to the cellular RF family/standard and has a frequency of 900MHz and 1.8GHz.

  • Packaging: Tape and Reel
  • Standard Package: 250
  • Mounting Type: Surface-Mount Device (SMD)
  • Package/Case: 96-SMD Module
  • Protocols: GPRS and GSM
  • Data Rate: 85.6kbps
  • Power Output: 32.2dBm
  • Sensitivity: -109dBm
  • Current (Receiving and Transmitting): 300mA
  • Voltage Supply: 3.35V to 4.5V
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Murata Electronics North America
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $34.9254
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess