EN
  • EN
  • DE

QM01N65U

Part No QM01N65U
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285811-QM01N65U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM01N65U CAD Model

Description

The QM01N65U is an N-Channel enhancement mode MOSFET from UBIQ Semiconductor, designed for high voltage and high-speed switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to excellent efficiency and reduced power loss. Its robust design makes it suitable for demanding power electronics applications.

Applications:

  • Power Factor Correction (PFC): Used in AC-DC power supplies to improve power factor and reduce harmonic distortion.
  • Switch-Mode Power Supplies (SMPS): Employed in various SMPS topologies such as flyback, forward, and half-bridge converters.
  • Uninterruptible Power Supplies (UPS): Commonly found in UPS systems to provide backup power during power outages.
  • Solar Inverters: Suitable for converting DC power from solar panels to AC power.
  • Motor Drives: Used in variable frequency drives (VFDs) to control the speed of AC motors.

Features:

  • N-Channel Enhancement Mode: Allows for easy gate driving.
  • High Voltage Capability (650V): Suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Gate Charge (Qg): Reduces switching losses.

Benefits:

  • Improved Power Efficiency: Low on-resistance and gate charge reduce power dissipation.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies.
  • Increased Reliability: High voltage capability ensures robust operation.
  • Simplified Design: N-Channel configuration simplifies gate drive circuitry.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks.

The QM01N65U's avalanche ruggedness ensures reliable operation under transient voltage conditions. The device typically comes in a TO-220 or similar through-hole package, providing good thermal performance. Its gate threshold voltage (VGS(th)) is tightly controlled to ensure consistent switching behavior. The absolute maximum ratings, including drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), should be carefully observed to prevent damage to the device and ensure long-term reliability. This MOSFET is well-suited for applications where high voltage, high efficiency, and reliability are critical design considerations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess