EN
  • EN
  • DE

QM02N65U

Part No QM02N65U
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285812-QM02N65U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM02N65U CAD Model

Description

The QM02N65U is an N-Channel enhancement mode MOSFET manufactured by UBIQ. It is specifically designed for high-voltage, high-speed switching applications. This MOSFET utilizes advanced trench technology, which allows for a very low on-resistance and minimal gate charge, resulting in superior efficiency and reduced power loss during operation. The robust design of the QM02N65U ensures reliable performance even under demanding electrical conditions.

Applications:

  • Power Factor Correction (PFC) Circuits: Essential in power supplies to improve energy efficiency and comply with regulatory standards.
  • Switch Mode Power Supplies (SMPS): Used in a variety of topologies including flyback, forward, and resonant converters to efficiently convert voltage levels.
  • Uninterruptible Power Supplies (UPS) Systems: Provides reliable power backup, protecting sensitive equipment from power outages.
  • Solar Power Inverters: Converts DC power generated by solar panels into AC power for grid connection or local use.
  • High-Voltage DC-DC Converters: Used in applications such as electric vehicle charging and industrial power systems.

Features:

  • N-Channel Enhancement Mode MOSFET: Provides easy gate voltage control for switching applications.
  • High Breakdown Voltage (650V): Ensures safe operation in high-voltage environments.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing overall system efficiency.
  • Ultra-Low Gate Charge (Qg): Reduces switching losses, enabling higher frequency operation.
  • Fast Switching Speed: Facilitates efficient power conversion with minimal switching dead time.

Benefits:

  • Enhanced System Efficiency: Low RDS(on) and Qg minimize power losses, leading to higher overall efficiency.
  • Improved Thermal Performance: Reduces heat generation, allowing for smaller heat sinks or improved system cooling.
  • Increased System Reliability: High voltage rating and robust design ensure stable performance under stressful conditions.
  • Simplified Design: Easy gate drive requirements simplify circuit design and reduce component count.
  • Cost-Effective Solution: Combines high performance with competitive pricing, providing excellent value.

The QM02N65U is typically packaged in a TO-220 or similar through-hole package for easy mounting and efficient heat dissipation. It is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The device’s avalanche capability ensures that it can withstand transient voltage spikes, further enhancing its robustness. Care should be taken to adhere to the maximum voltage and current ratings to avoid damage. This MOSFET is an excellent choice for designers looking for a high-performance, reliable, and efficient switching solution for high-voltage applications.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Zilog
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess