EN
  • EN
  • DE

UM6164DK-12

Part No UM6164DK-12
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102257-UM6164DK-12
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM6164DK-12 CAD Model

Description

The UM6164DK-12 is a 64K (8K x 8) Static RAM (SRAM) manufactured by UMC Corporation. It's designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in embedded systems, memory caching, and other applications where rapid data retrieval and storage are essential.

Applications

  • Embedded Systems: Used as a memory component in embedded controllers, microprocessors, and other embedded applications.
  • Cache Memory: Implemented in cache memory systems to improve the performance of processors by storing frequently accessed data.
  • Data Buffering: Used for temporary data storage and buffering in data acquisition and processing systems.
  • Industrial Control Systems: Employed in industrial automation and control systems for storing program code and data.
  • Gaming Consoles: Utilized as a memory component in older gaming consoles and arcade machines.

Features

  • Fast Access Time: Provides rapid data access with a typical access time of 120ns.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, facilitating easy integration into digital circuits.
  • Three-State Outputs: Features three-state outputs for easy memory expansion and bus interface.

Benefits

  • Improved Performance: Fast access time enhances system performance by enabling rapid data retrieval and storage.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and minimizes heat dissipation in embedded systems.
  • Easy Integration: TTL compatibility and three-state outputs simplify integration into various digital systems.
  • Simplified Design: Single 5V power supply simplifies power management and reduces the number of external components required.
  • Enhanced Reliability: Reliable operation ensures data integrity and long-term system stability.

Additional Details

The UM6164DK-12 is typically packaged in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its specifications include a maximum supply current, standby current, and operating temperature range. The datasheet provides detailed information on its electrical characteristics, timing diagrams, and pinout configurations. It's crucial to consult the datasheet before incorporating the UM6164DK-12 into a design. The SRAM utilizes CMOS technology, known for its low power consumption and high noise immunity. Address, data, and control signals are used to read from and write to the memory array. Proper address decoding and timing control are essential for reliable operation. The UM6164DK-12 is suitable for applications requiring non-volatile memory, as it retains data as long as power is supplied. It is also used in applications where frequent read and write operations are performed, such as data logging and signal processing.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess