EN
  • EN
  • DE

16MC226MD2TER

Part No 16MC226MD2TER
Manufacturer United Chemi-Con
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004450-16MC226MD2TER
Categories OEM Parts(0-9)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 16MC226MD2TER CAD Model

Description

The 16MC226MD2TER is an aluminum electrolytic capacitor manufactured by United Chemi-Con. It is a radial leaded capacitor designed for general-purpose applications requiring a balance of performance and reliability. This capacitor is commonly used in power supplies, consumer electronics, and industrial equipment for filtering, smoothing, and decoupling purposes.

Applications:

  • Power supplies
  • Consumer electronics (TVs, audio equipment)
  • Industrial equipment
  • LED lighting
  • Filtering and smoothing circuits

Features:

  • Aluminum Electrolytic Capacitor
  • Radial Leaded Package
  • General Purpose Application
  • High Ripple Current Capability
  • Long Life Expectancy

Benefits:

  • Reliable performance in a variety of applications
  • Effective filtering and smoothing of voltage ripples
  • Stable operation over a wide temperature range
  • Long service life reduces maintenance requirements
  • Cost-effective solution for bulk capacitance

Additional Details:

The 16MC226MD2TER capacitor features a capacitance of 22µF and a voltage rating of 16V. It is designed to operate within a temperature range of -40°C to +85°C. This capacitor offers a high ripple current capability, making it suitable for applications where significant current fluctuations are present. The radial leaded package allows for easy mounting on printed circuit boards. United Chemi-Con is known for producing high-quality capacitors with excellent reliability, and the 16MC226MD2TER is no exception. It provides stable performance and long service life, making it a dependable choice for a wide range of electronic devices. Commonly used in smoothing the DC output voltage in power supplies. Additionally, the capacitor is designed to withstand various environmental conditions, ensuring consistent performance in demanding applications. The capacitor is also suitable for bypass applications. The compact size of the capacitor allows for efficient use of board space. This capacitor is manufactured to meet industry standards, ensuring compatibility and reliability in various applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess