EN
  • EN
  • DE

APS-100ELL271MHB5S

Part No APS-100ELL271MHB5S
Manufacturer United Chemi-Con
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 270UF 20% 10V T/H  /  270 µF 10 V Aluminum - Polymer Capacitors Radial, Can 14mOhm 2000 Hrs @ 105°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum - Polymer Capacitors
Mfr United Chemi-Con
Series NPCAP™-PS
Package Bulk
Type Polymer
Capacitance 270 µF
Tolerance ±20%
Voltage - Rated 10 V
ESR (Equivalent Series Resistance) 14mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 4.42 A @ 100 kHz
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 565-3039,10PS270MH11,APS100ELL271MHB5S
Standard Package 1,000
Win Source Part Number 976618-APS-100ELL271MHB5S
Ultra Librarian 3D Model Ultra Librarian APS-100ELL271MHB5S CAD Model

Description

The United Chemi-Con NPCAP™-PS series is a polymer capacitor that is designed for general-purpose applications.

  • Capacitance: 270μF
  • Voltage Rating: 10V
  • Tolerance: ±20%
  • ESR: 14mOhm
  • Mounting Type: Through-hole
  • Height: 0.512 inches
  • Diameter: 0.315 inches
  • Operating Temperature Range: -55°C and 105°C
  • Lifetime: 2000 hours @ 105°C
  • Packaging: Bulk
  • Standard Package: 1000

You May Also Be Interested in

Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 150UF 20% 10V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 470UF 20% 6.3V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 39UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess