EN
  • EN
  • DE

E37F501CPN562MEE3M

Part No E37F501CPN562MEE3M
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 5600UF 20% 500V SCREW / 5600 µF 500 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 120Hz 5000 Hrs @ 85°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series U37F
Package Bulk
Product Status Obsolete
Capacitance 5600 µF
Tolerance ±20%
Voltage - Rated 500 V
ESR (Equivalent Series Resistance) 20mOhm @ 120Hz
Lifetime @ Temp. 5000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 17.1 A @ 120 Hz
Ripple Current @ High Frequency 24.111 A @ 10 kHz
Lead Spacing 1.252" (31.80mm)
Size / Dimension 3.000" Dia (76.20mm)
Height - Seated (Max) 5.669" (144.00mm)
Mounting Type Chassis Mount
Package / Case Radial, Can - Screw Terminals
Standard Package 16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0085
Win Source Part Number 1337984-E37F501CPN562MEE3M
Ultra Librarian 3D Model Ultra Librarian E37F501CPN562MEE3M CAD Model

Description

The United Chemi-Con U37F series aluminum electrolytic capacitor is a high-capacity, polarized capacitor designed for use in general-purpose applications.

  • Capacitance: 5600 µF
  • Voltage Rating: 500 V
  • ESR: 20mOhm @ 120Hz
  • Package: Radial, Can - Screw Terminals
  • Mounting Type: Chassis Mount
  • Diameter: 3.000" (76.20mm)
  • Height Seated: 5.669" (144.00mm)
  • Lifetime: 5000 Hrs @ 85°C
  • Temperature Range: -40°C to 85°C
  • Package Quantity: 16

You May Also Be Interested in

Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM 6800UF 20% 50V SNAP TH
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess