EN
  • EN
  • DE

EGPA101ELL301ML25S

Part No EGPA101ELL301ML25S
Manufacturer United Chemi-Con
Catalog Aluminum Electrolytic Capacitors
Description CAP ALUM 300UF 20% 100V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 300 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) 79mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 995 mA @ 120 Hz
Ripple Current @ High Frequency 1.99 A @ 100 kHz
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 1.043" (26.50mm)
Mounting Type Through Hole
Case / Package Radial, Can
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511521-EGPA101ELL301ML25S
Ultra Librarian 3D Model Ultra Librarian EGPA101ELL301ML25S CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP ALUM RAD 85C
Need more? Email Us
Surge Components
Aluminum Electrolytic Capacitors - SMD
Lowest to $0.1081
Kemet
CAP ALUM 100UF 20% 35V RADIAL TH
Need more? Email Us
Rubycon
CAP ALUM 330UF 20% 25V RADIAL TH
Lowest to $0.0891
Wurth Electronics Inc
CAP ALUM 220UF 20% 10V SMD
Lowest to $0.5148
Kemet
CAP ALUM 2.2UF 20% 400V RADIAL
Lowest to $0.2064
Panasonic
CAP ALUM 10UF 20% 50V SMD
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 2.2UF 20% 50V SMD
Need more? Email Us
Wurth Electronics Inc
CAP ALUM 47UF 20% 35V SMD
Lowest to $0.4472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess