EN
  • EN
  • DE

EGPA800ELL331ML20S

Part No EGPA800ELL331ML20S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 330UF 20% 80V RADIAL / 330 µF 80 V Aluminum Electrolytic Capacitors Radial, Can 85mOhm @ 100kHz 3000 Hrs @ 125°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GPA
Package Bulk
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 80 V
ESR (Equivalent Series Resistance) 85mOhm @ 100kHz
Lifetime @ Temp. 3000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 895 mA @ 120 Hz
Ripple Current @ High Frequency 1.79 A @ 100 kHz
Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.846" (21.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 565-3412,EGPA800ELL331ML20S-ND
Standard Package 500
Win Source Part Number 1014193-EGPA800ELL331ML20S
Ultra Librarian 3D Model Ultra Librarian EGPA800ELL331ML20S CAD Model

Description

The GPA Aluminum Electrolytic Capacitor is a through-hole capacitor that has a standard package of 500.

  • ECCN: EAR99
  • REACH: Unaffected
  • Pct: 64 pct.
  • Capacitance: 330 µF
  • Tolerance: ±20%
  • Voltage Rating: 80 V
  • Temperature Range: -40°C ~ 125°C
  • Lifetime: 3000 Hrs @ 125°C

You May Also Be Interested in

Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 10000 Hrs @ 85°C
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1661 $58.3050
125+ $0.9568 $119.6000
190+ $0.9270 $176.1300
260+ $0.8971 $233.2460
335+ $0.8672 $290.5120
450+ $0.7775 $349.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess