EN
  • EN
  • DE

EGXE500ETD101MJC5S

Part No EGXE500ETD101MJC5S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr United Chemi-Con
Series GXE
Package Tape & Reel (TR)
Product Status Active
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 50 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 3000 Hrs @ 125°C
Temperature Range - Operating -40°C ~ 125°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 208 mA @ 120 Hz
Ripple Current @ High Frequency 520 mA @ 100 kHz
Impedance 200 mOhms
Lead Spacing 0.197" (5.00mm)
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.551" (14.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1358126-EGXE500ETD101MJC5S
Ultra Librarian 3D Model Ultra Librarian EGXE500ETD101MJC5S CAD Model

Description

The 1358126-EGXE500ETD101MJC5S is an aluminum electrolytic capacitor manufactured by United Chemi-Con.

  • Series: GXE
  • Applications: Automotive
  • Capacitance: 100 µF
  • Voltage - Rated: 50 V
  • Operating Temperature: -40°C ~ 125°C
  • Tolerance: ±20%
  • Ripple Current @ Low Frequency: 208 mA @ 120 Hz
  • Ripple Current @ High Frequency: 520 mA @ 100 kHz
  • Mounting Type: Through Hole
  • Package / Case: Radial, Can
  • Lifetime @ Temp.: 3000 Hrs @ 125°C
  • Size / Dimension: 0.394" Dia (10.00mm)
  • Height - Seated (Max): 0.551" (14.00mm)
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1824 $50.1600
670+ $0.1497 $100.2990
1,035+ $0.1450 $150.0750
1,425+ $0.1404 $200.0700
1,845+ $0.1357 $250.3665
2,470+ $0.1216 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess