EN
  • EN
  • DE

AD5245BRJZ50-R2

Part No AD5245BRJZ50-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 256TAP SOT23-8 / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 45ppm/°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-8
Package / Case SOT-23-8
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 50
Base Product Number AD5245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2266-AD5245BRJZ50-R2,AD5245BRJZ50-R2DKR,ANAANAAD5245BRJZ50-R2,2156-AD5245BRJZ50-R2,AD5245BRJZ50-R2CT,AD5245BRJZ50-R2-ND,AD5245BRJZ50R2,AD5245BRJZ50-R2TR
Standard Package 250
Win Source Part Number 1011824-AD5245BRJZ50-R2
Ultra Librarian 3D Model Ultra Librarian AD5245BRJZ50-R2 CAD Model

Description

The AD5245BRJZ50-R2 from Analog Devices Inc. represents a pinnacle in precision digital potentiometry, offering robust performance and versatility for a wide range of applications. This compact, single-channel digital potentiometer operates with a resistance value of 50 kΩ, providing a precise and programmable method to simulate a mechanical potentiometer or variable resistor.

Key Features

  • Resistance: 50 kΩ end-to-end resistance with excellent tolerance.
  • Resolution: 256-position adjustment offers fine resolution for precise applications.
  • Interface: I2C-compatible serial interface ensures straightforward integration with microcontrollers and digital systems.
  • Power Supply: Operates from a single 2.7 V to 5.5 V supply, accommodating a variety of logic levels and providing design flexibility.
  • Packaging: Available in a compact SOT-23-8 package, optimizing board space and making it ideal for space-constrained applications.
  • Nonvolatile Memory: Integrated EEPROM allows for the storage of the wiper position, ensuring the device maintains its settings even after power cycling.
  • Temperature Range: Capable of operating over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The AD5245BRJZ50-R2 is a versatile component that is well-suited for a variety of applications, including but not limited to:

  • Adjustable power supplies and voltage dividers
  • Calibration and tuning of sensors and instrumentation
  • Automotive electronics for fine-tuning and control
  • Audio equipment for volume and tone control
  • Consumer electronics where user or software adjustment is required

Reliability and Quality

Analog Devices Inc. is a leader in the semiconductor industry, known for their high-quality products. The AD5245BRJZ50-R2 is manufactured to meet rigorous standards, ensuring reliable performance and longevity for critical and demanding applications.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess