EN
  • EN
  • DE

EKMG451ELL220ML25S

Part No EKMG451ELL220ML25S
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 22UF 20% 450V RADIAL / Cap Aluminum Lytic 22uF 450V 20% (16 X 25mm) Radial 7.5mm 115mA 2000h 105°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer United Chemi-Con
Series KMG
Packaging Bulk
Capacitance 22μF
Tolerance ±20%
Voltage Rating DC 450V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature Range -25°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 115mA @ 120Hz
Ripple Current - High Frequency 207mA @ 100kHz
Lead Spacing 0.295" (7.50mm)
Dimension 0.630" Dia (16.00mm)
Height - Seated (Maximum) 1.043" (26.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 777929-EKMG451ELL220ML25S
Popularity Medium
Supply and Demand Status Limited
Family Name KMG
Introduction Date September 20, 2004
ECCN EAR99
Country of Origin China, Indonesia, Japan, Republic of Korea, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EKMG451ELL220ML25S CAD Model

Description

The United Chemi-Con KMG series is a radial, can capacitor with a capacitance of 22μF and a voltage rating of 450V.

  • Ripple Current: 115mA @ 120Hz, 207mA @ 100kHz
  • Lead Spacing: 0.295" (7.50mm)
  • Dimension: 0.630" Dia (16.00mm)
  • Lifetime: 2000 Hrs @ 105°C
  • Applications: Power Supplies, DC-DC Converters, Industrial Equipment

You May Also Be Interested in

Nichicon
UWX1E4R7KCL1GB Nichicon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.1165
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us
Rubycon
100uF 35V Aluminum Electrolytic Capacitors Through Hole,D6.3xL11mm
Lowest to $0.0678
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
United Chemi-Con
10uF 400V Aluminum Electrolytic Capacitors Through Hole,D10xL16mm
Lowest to $0.1863
Rubycon
250LLE2R2MEFC6.3X11 Rubycon Aluminum Electrolytic Capacitors - Radial Leaded LONG LIFE ELECTROLYTIC CAPACITORS datasheet, inventory, & pricing.
Lowest to $0.0786

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5195 $59.7425
275+ $0.4263 $117.2325
420+ $0.4130 $173.4600
580+ $0.3996 $231.7680
750+ $0.3864 $289.8000
1,005+ $0.3464 $348.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess