EN
  • EN
  • DE

EMVE160ARA101MF55S

Part No EMVE160ARA101MF55S
Manufacturer United Chemi-Con
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113041-EMVE160ARA101MF55S
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMVE160ARA101MF55S CAD Model

Description

The EMVE160ARA101MF55S is an aluminum electrolytic capacitor manufactured by United Chemi-Con. This capacitor is part of the MV series, designed for miniature size and high performance in various electronic applications. It's suitable for use in circuits requiring stable capacitance and low impedance.

Applications:

  • Power Supplies
  • Consumer Electronics
  • LED Lighting
  • Audio Equipment
  • Industrial Control Systems

Features:

  • Aluminum Electrolytic Capacitor: Utilizes aluminum electrolytic technology for efficient energy storage.
  • 160V Voltage Rating: Suitable for circuits operating up to 160 volts.
  • 100µF Capacitance: Provides a capacitance of 100 microfarads.
  • Miniature Size: Compact design for space-constrained applications.
  • Low Impedance: Offers low impedance characteristics for improved performance.
  • Radial Lead: Designed with radial leads for easy PCB mounting.

Benefits:

  • Compact Design: Saves valuable board space in electronic devices.
  • Stable Performance: Ensures consistent operation over a wide range of conditions.
  • Low Impedance: Improves circuit efficiency and reduces noise.
  • High Reliability: Offers a long operational lifespan.
  • Easy Installation: Simplifies the assembly process with radial lead configuration.
  • Versatile Application: Suitable for various electronic circuits and applications.

Additional Details:

The EMVE160ARA101MF55S capacitor is engineered for applications requiring a combination of miniature size and high electrical performance. The low impedance characteristic is particularly beneficial in switching power supplies and other high-frequency circuits. The capacitor's radial lead design facilitates easy mounting onto PCBs, streamlining the manufacturing process.

The specific technical specifications include details about the ripple current rating, the equivalent series resistance (ESR), and the operating temperature range. The miniature size makes it an excellent choice for portable electronic devices, such as smartphones, tablets, and digital cameras. The capacitor's stable performance and long operational lifespan contribute to the overall reliability and longevity of the electronic devices in which it is used. It is designed to meet the rigorous demands of modern electronic circuits, offering a blend of performance, reliability, and compact size.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Fuji Electric
Lowest to $8.1612
General Cable/Carol Brand
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess